Texas Instruments TPA721 700-mW Mono, Class-AB Audio Amplifier with Active High Shutdown TPA721DGNG4

Description
700-mW Mono, Class-AB Audio Amplifier with Active High Shutdown 8-MSOP-PowerPAD
Request a Quote Datasheet
Description
700-mW Mono, Class-AB Audio Amplifier with Active High Shutdown 8-MSOP-PowerPAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA721 700-mW Mono, Class-AB Audio Amplifier with Active High Shutdown - TPA721DGNG4 - Texas Instruments
Dallas, TX, United States
TPA721 700-mW Mono, Class-AB Audio Amplifier with Active High Shutdown
TPA721DGNG4
TPA721 700-mW Mono, Class-AB Audio Amplifier with Active High Shutdown TPA721DGNG4
700-mW Mono, Class-AB Audio Amplifier with Active High Shutdown 8-MSOP-PowerPAD

700-mW Mono, Class-AB Audio Amplifier with Active High Shutdown 8-MSOP-PowerPAD

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA721DGNG4 - 1023473-TPA721DGNG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA721DGNG4
1023473-TPA721DGNG4
Linear - Linear - Amplifiers - Audio - TPA721DGNG4 1023473-TPA721DGNG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023473-TPA721DGNG4 Packaging: Rail/Tube Mounting: SMD (SMT) Power Dissipation: 2.14 W Weight: 18.99418 mg Number of Channels: 1 Number of Pins: 8 Quiescent Current: 1.25 mA Output Power: 700 mW Categories: Linear - Amplifiers - Audio Case / Package: HTSSOP EP Alternative Parts (Cross-Reference): TPA701DGN; TPA311DGN; TPA751DGNR; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 2.14 W Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Nominal Supply Current: 2.5 mA Supply Type: Single Power Supply Rejection Ratio (PSRR): 85 dB Max Output Power: 700 mW

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023473-TPA721DGNG4
Packaging: Rail/Tube
Mounting: SMD (SMT)
Power Dissipation: 2.14 W
Weight: 18.99418 mg
Number of Channels: 1
Number of Pins: 8
Quiescent Current: 1.25 mA
Output Power: 700 mW
Categories: Linear - Amplifiers - Audio
Case / Package: HTSSOP EP
Alternative Parts (Cross-Reference): TPA701DGN; TPA311DGN; TPA751DGNR;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 2.14 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 2.5 mA
Supply Type: Single
Power Supply Rejection Ratio (PSRR): 85 dB
Max Output Power: 700 mW

Buy Now
Singapore, Singapore
MSOP Audio Amplifier
742-TPA721DGNG4
MSOP Audio Amplifier 742-TPA721DGNG4
700-mW Mono, Class-AB Audio Amplifier with Active High Shutdown 8-MSOP-PowerPAD Product overview: TPA721DGNG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA721DGNG4 can be used for catalog matching and distributor lookup.

700-mW Mono, Class-AB Audio Amplifier with Active High Shutdown 8-MSOP-PowerPAD Product overview: TPA721DGNG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA721DGNG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA721DGNG4 1023473-TPA721DGNG4 742-TPA721DGNG4
Product Name TPA721 700-mW Mono, Class-AB Audio Amplifier with Active High Shutdown Linear - Linear - Amplifiers - Audio - TPA721DGNG4 MSOP Audio Amplifier
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts
Output Power 0.7000 watts 0.7000 watts
Unlock Full Specs
to access all available technical data