Texas Instruments TPA711 700-mW Mono, Class-AB Audio Amplifier with Mono Headphone Drive TPA711DGNG4

Description
700-mW Mono, Class-AB Audio Amplifier with Mono Headphone Drive 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
700-mW Mono, Class-AB Audio Amplifier with Mono Headphone Drive 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA711 700-mW Mono, Class-AB Audio Amplifier with Mono Headphone Drive - TPA711DGNG4 - Texas Instruments
Dallas, TX, United States
TPA711 700-mW Mono, Class-AB Audio Amplifier with Mono Headphone Drive
TPA711DGNG4
TPA711 700-mW Mono, Class-AB Audio Amplifier with Mono Headphone Drive TPA711DGNG4
700-mW Mono, Class-AB Audio Amplifier with Mono Headphone Drive 8-MSOP-PowerPAD -40 to 85

700-mW Mono, Class-AB Audio Amplifier with Mono Headphone Drive 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA711DGNG4 - 1190867-TPA711DGNG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA711DGNG4
1190867-TPA711DGNG4
Linear - Linear - Amplifiers - Audio - TPA711DGNG4 1190867-TPA711DGNG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190867-TPA711DGNG4 Packaging: Rail/Tube Length: 3 mm Power Dissipation: 2.14 W Height: 1.02 mm Weight: 18.99418 mg Gain Bandwidth Product: 1.4 MHz Number of Channels: 1 Number of Pins: 8 Quiescent Current: 1.25 mA Output Power: 700 mW Width: 3 mm Categories: Linear - Amplifiers - Audio Case / Package: HTSSOP EP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 2.14 W Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Max Operating Temperature: 85 °C Nominal Supply Current: 2.5 mA Supply Type: Single Power Supply Rejection Ratio (PSRR): 85 dB Max Output Power: 700 mW

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190867-TPA711DGNG4
Packaging: Rail/Tube
Length: 3 mm
Power Dissipation: 2.14 W
Height: 1.02 mm
Weight: 18.99418 mg
Gain Bandwidth Product: 1.4 MHz
Number of Channels: 1
Number of Pins: 8
Quiescent Current: 1.25 mA
Output Power: 700 mW
Width: 3 mm
Categories: Linear - Amplifiers - Audio
Case / Package: HTSSOP EP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 2.14 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 2.5 mA
Supply Type: Single
Power Supply Rejection Ratio (PSRR): 85 dB
Max Output Power: 700 mW

Buy Now
Singapore, Singapore
7W Audio Amplifier
742-TPA711DGNG4
7W Audio Amplifier 742-TPA711DGNG4
IC AMP AUDIO PWR .7W MONO 8MSOP Product overview: TPA711DGNG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA711DGNG4 can be used for catalog matching and distributor lookup.

IC AMP AUDIO PWR .7W MONO 8MSOP Product overview: TPA711DGNG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA711DGNG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA711DGNG4 1190867-TPA711DGNG4 742-TPA711DGNG4
Product Name TPA711 700-mW Mono, Class-AB Audio Amplifier with Mono Headphone Drive Linear - Linear - Amplifiers - Audio - TPA711DGNG4 7W Audio Amplifier
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts
Output Power 0.7000 watts 0.7000 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data