Texas Instruments TPA701 700-mW Mono, Class-AB Audio Amplifier TPA701DRG4

Description
700-mW Mono, Class-AB Audio Amplifier 8-SOIC
Request a Quote Datasheet
Description
700-mW Mono, Class-AB Audio Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA701 700-mW Mono, Class-AB Audio Amplifier - TPA701DRG4 - Texas Instruments
Dallas, TX, United States
TPA701 700-mW Mono, Class-AB Audio Amplifier
TPA701DRG4
TPA701 700-mW Mono, Class-AB Audio Amplifier TPA701DRG4
700-mW Mono, Class-AB Audio Amplifier 8-SOIC

700-mW Mono, Class-AB Audio Amplifier 8-SOIC

Buy Now Datasheet
Singapore, Singapore
7W Audio Amplifier
742-TPA701DRG4
7W Audio Amplifier 742-TPA701DRG4
IC AMP AUDIO PWR .7W MONO 8SOIC Product overview: TPA701DRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA701DRG4 can be used for catalog matching and distributor lookup.

IC AMP AUDIO PWR .7W MONO 8SOIC Product overview: TPA701DRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA701DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TPA701DRG4 - 1111082-TPA701DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA701DRG4
1111082-TPA701DRG4
Linear - Linear - Amplifiers - Audio - TPA701DRG4 1111082-TPA701DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1111082-TPA701DRG4 Packaging: Reel - TR Type: Class AB Features: Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 700mW x 1 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111082-TPA701DRG4
Packaging: Reel - TR
Type: Class AB
Features: Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 700mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA701DRG4 742-TPA701DRG4 1111082-TPA701DRG4
Product Name TPA701 700-mW Mono, Class-AB Audio Amplifier 7W Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA701DRG4
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Output Power 0.7000 watts 0.7000 watts
Unlock Full Specs
to access all available technical data