45-W, 2.1-MHZ ANALOG INPUT 4-CHA Product overview: TPA6304QDDVRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6304QDDVRQ1 can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class D 44-HTSSOP
Amplifier IC 4-Channel (Quad) Class D 44-HTSSOP
Amplifier IC 4-Channel (Quad) Class D 44-HTSSOP
Win Source Part Number: 1186617-TPA6304QDDVR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 55W x 4 @ 4Ohm
Voltage - Supply: 4.5V ~ 18V
Package / Case: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Supplier Device Package: 44-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TPA6304QDDVRQ1TR
Base Product Number: TPA6304
45-W, 2.1-MHZ ANALOG INPUT 4-CHA
45-W, 2.1-MHZ ANALOG INPUT 4-CHA
Amplifier IC 4-Channel (Quad) Class D 44-HTSSOP
45-W, 2.1-MHZ ANALOG INPUT 4-CHA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TPA6304QDDVRQ1 | 296-TPA6304QDDVRQ1DKR-ND | 1186617-TPA6304QDDVRQ1 | TPA6304QDDVRQ1 | TPA6304QDDVRQ1 | TPA6304QDDVRQ1 | TPA6304QDDVRQ1 |
| Product Name | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||||
| Bandwidth | 2.1 MHz | ||||||
| Supply Voltage (VS) | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | Tape & Reel (TR) | "44-PowerTSSOP (0.244"", 6.20mm Width)" | 44-TSSOP (0.244", 6.20mm Width) Exposed Pad | Surface Mount | 44-PowerTSSOP (0.244, 6.20mm Width) | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) |