Manufacturer: Texas Instruments
Win Source Part Number: 219697-TPA6211AIDGNR
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Series: Automotive, AEC-Q100
Packaging: Reel(TR)
Type: Class AB
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Device Package: 8-MSOP-PowerPad
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.5 V ~ 5.5 V
Max Output Power x Channels @ Load: 3.1W x 1 @ 3 Ohm
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 219697-TPA6211AIDGNR |
| Product Name | Integrated Circuits(ICs) |