Texas Instruments Linear - Linear - Amplifiers - Audio - TPA6205A1DRBRG4 TPA6205A1DRBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1271897-TPA6205A1DRB RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1271897-TPA6205A1DRB RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - TPA6205A1DRBRG4 - 1271897-TPA6205A1DRBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA6205A1DRBRG4
1271897-TPA6205A1DRBRG4
Linear - Linear - Amplifiers - Audio - TPA6205A1DRBRG4 1271897-TPA6205A1DRBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1271897-TPA6205A1DRB RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271897-TPA6205A1DRBRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
1.25W Audio Amplifier
742-TPA6205A1DRBRG4
1.25W Audio Amplifier 742-TPA6205A1DRBRG4
1.25W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, 3 X 3 MM, GREEN, PLASTIC, SON-8 Product overview: TPA6205A1DRBRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6205A1DRBRG4 can be used for catalog matching and distributor lookup.

1.25W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, 3 X 3 MM, GREEN, PLASTIC, SON-8 Product overview: TPA6205A1DRBRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6205A1DRBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC AMP AUDIO PWR 1.25W MONO 8SON - 815-TPA6205A1DRBRG4 - Utmel Electronic Limited
Hong Kong, China
IC AMP AUDIO PWR 1.25W MONO 8SON
815-TPA6205A1DRBRG4
IC AMP AUDIO PWR 1.25W MONO 8SON 815-TPA6205A1DRBRG4
IC AMP AUDIO PWR 1.25W MONO 8SON

IC AMP AUDIO PWR 1.25W MONO 8SON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number 1271897-TPA6205A1DRBRG4 742-TPA6205A1DRBRG4 815-TPA6205A1DRBRG4
Product Name Linear - Linear - Amplifiers - Audio - TPA6205A1DRBRG4 1.25W Audio Amplifier IC AMP AUDIO PWR 1.25W MONO 8SON
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel
Bandwidth 0.0200 MHz
Unlock Full Specs
to access all available technical data