Texas Instruments 1.7W Audio Amplifier TPA6204AIDRB

Description
IC AMP AUDIO PWR 1.7W MONO 8SON Product overview: TPA6204AIDRB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6204AIDRB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP AUDIO PWR 1.7W MONO 8SON Product overview: TPA6204AIDRB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6204AIDRB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.7W Audio Amplifier - 742-TPA6204AIDRB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.7W Audio Amplifier
742-TPA6204AIDRB
1.7W Audio Amplifier 742-TPA6204AIDRB
IC AMP AUDIO PWR 1.7W MONO 8SON Product overview: TPA6204AIDRB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6204AIDRB can be used for catalog matching and distributor lookup.

IC AMP AUDIO PWR 1.7W MONO 8SON Product overview: TPA6204AIDRB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6204AIDRB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 219694-TPA6204AIDRB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
219694-TPA6204AIDRB
Integrated Circuits(ICs) 219694-TPA6204AIDRB
Manufacturer: Texas Instruments Win Source Part Number: 219694-TPA6204AIDRB Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Packaging: Reel(TR) Type: Class AB Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Depop, Differential Inputs, Shutdown, Thermal Protection Package: 8-VDFN Exposed Pad Manufacturer Device Package: 8-SON Exposed Pad (3x3) Output Type: 1-Channel (Mono) Operating Supply Voltage: 2.5 V ~ 5.5 V Max Output Power x Channels @ Load: 1.7W x 1 @ 8 Ohm Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 219694-TPA6204AIDRB
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Packaging: Reel(TR)
Type: Class AB
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Package: 8-VDFN Exposed Pad
Manufacturer Device Package: 8-SON Exposed Pad (3x3)
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.5 V ~ 5.5 V
Max Output Power x Channels @ Load: 1.7W x 1 @ 8 Ohm
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Amplifier and Comparator Chips
Product Number 742-TPA6204AIDRB 219694-TPA6204AIDRB
Product Name 1.7W Audio Amplifier Integrated Circuits(ICs)
Supply Voltage (VS) 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1914838 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Operation Class Class AB; Audio
Package Type SC-70; Sc-70
View Details
Integrated Circuits (ICs) - Audio Special Purpose - 1049204-BGF 200 E6327 - Win Source Electronics
Specs
Package Type 8-WFBGA, WLCSP
View Details
2 suppliers
Linear - Amplifiers - Audio - ISL54004IRTZ - Lingto Electronic Limited
Specs
Output Power 1.23 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Audio Amplifier - 742-HPA00929RTJR - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Operating Temperature -40 C (-40 F)
Package Type Tape and Reel
View Details
5 suppliers