Amplifier IC 1-Channel (Mono) Class AB 8-NFBGA (2x2)
Amplifier IC 1-Channel (Mono) Class AB 8-NFBGA (2x2)
1.25-W, MONO, ANALOG INPUT CLASS
1.25-W, MONO, ANALOG INPUT CLASS
1.25-W, MONO, ANALOG INPUT CLASS
Amplifier IC 1-Channel (Mono) Class AB 8-NFBGA (2x2)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 296-TPA6203A1NMBRTR-ND | TPA6203A1NMBR | TPA6203A1NMBR | TPA6203A1NMBR | TPA6203A1NMBR |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 1.25 watts | 1.25 watts | 1.25 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class AB |