The TPA6203A1DRBRG4 is a 1.25-W mono fully differential Class-AB audio power amplifier in an 8-pin SON (DRB) package measuring 3 mm x 3 mm, designed for direct battery operation from 2.5 V to 5.5 V with a quiescent supply current of 1.7 mA and shutdown current less than 0.9 mA. It delivers 1.25 W into an 8-Ω load at 5 V with 1% THD+N and features a PSRR of 90 dB, CMRR of 62 dB, and operates from -40°C to 85°C. The device requires only five external components and has a fast start-up time of 4 µs with minimal pop. It is qualified for 260°C lead-free assembly and has a moisture sensitivity level of 2 at 1 year.
1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055385-TPA6203A1DRBR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SON (3x3)
Dimension: 8-VDFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-SON -40 to 85 Product overview: TPA6203A1DRBRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6203A1DRBRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA6203A1DRBRG4 | 055385-TPA6203A1DRBRG4 | 742-TPA6203A1DRBRG4 |
| Product Name | TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6203A1DRBRG4 | Audio Amplifier |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts |
| Output Power | 1.25 watts | 1.25 watts |