Texas Instruments TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier TPA6203A1DRBG4

Description
1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-SON -40 to 85
Request a Quote
Description
1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPA6203A1 is a 1.25-W mono fully differential audio power amplifier designed for wireless handsets and PDAs, operating from 2.5 V to 5.5 V with a quiescent supply current of 1.7 mA typical. It is available in an 8-pin SON (DRB) package measuring 3 mm x 3 mm, delivering 1.25 W into an 8-Ω load at 5 V supply with 1% THD+N. The device features a high PSRR of 90 dB and improved CMRR, eliminating the need for input coupling capacitors. It supports shutdown mode with current consumption below 10 µA and operates over a temperature range of -40°C to 85°C. The DRBG4 variant is qualified for lead-free assembly and meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The TPA6203A1 is a 1.25-W mono fully differential audio power amplifier designed for wireless handsets and PDAs, operating from 2.5 V to 5.5 V with a quiescent supply current of 1.7 mA typical. It is available in an 8-pin SON (DRB) package measuring 3 mm x 3 mm, delivering 1.25 W into an 8-Ω load at 5 V supply with 1% THD+N. The device features a high PSRR of 90 dB and improved CMRR, eliminating the need for input coupling capacitors. It supports shutdown mode with current consumption below 10 µA and operates over a temperature range of -40°C to 85°C. The DRBG4 variant is qualified for lead-free assembly and meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier - TPA6203A1DRBG4 - Texas Instruments
Dallas, TX, United States
TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier
TPA6203A1DRBG4
TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier TPA6203A1DRBG4
1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-SON -40 to 85

1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-SON -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.25W 5.5V Audio Amplifier
742-TPA6203A1DRBG4
1.25W 5.5V Audio Amplifier 742-TPA6203A1DRBG4
1.25W Mono Class-AB Audio Amp, 5.5V, VSON Product overview: TPA6203A1DRBG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25W, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.25W, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6203A1DRBG4 can be used for catalog matching and distributor lookup.

1.25W Mono Class-AB Audio Amp, 5.5V, VSON Product overview: TPA6203A1DRBG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25W, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.25W, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6203A1DRBG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TPA6203A1DRBG4 - 727960-TPA6203A1DRBG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA6203A1DRBG4
727960-TPA6203A1DRBG4
Linear - Linear - Amplifiers - Audio - TPA6203A1DRBG4 727960-TPA6203A1DRBG4
Manufacturer: Texas Instruments Win Source Part Number: 727960-TPA6203A1DRBG 4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SON-8 Reference Date Code: 0549+ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 727960-TPA6203A1DRBG4
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SON-8
Reference Date Code: 0549+
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Audio Amplifiers - TPA6203A1DRBG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA6203A1DRBG4
Audio Amplifiers TPA6203A1DRBG4
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)

Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA6203A1DRBG4 742-TPA6203A1DRBG4 727960-TPA6203A1DRBG4 TPA6203A1DRBG4
Product Name TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 1.25W 5.5V Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA6203A1DRBG4 Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Output Power 1.25 watts 1.25 watts
Unlock Full Specs
to access all available technical data