Texas Instruments TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier TPA6203A1DGNG4

Description
1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier - TPA6203A1DGNG4 - Texas Instruments
Dallas, TX, United States
TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier
TPA6203A1DGNG4
TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier TPA6203A1DGNG4
1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-MSOP-PowerPAD -40 to 85

1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA6203A1DGNG4 - 1111077-TPA6203A1DGNG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA6203A1DGNG4
1111077-TPA6203A1DGNG4
Linear - Linear - Amplifiers - Audio - TPA6203A1DGNG4 1111077-TPA6203A1DGNG4
Manufacturer: Texas Instruments Win Source Part Number: 1111077-TPA6203A1DGN G4 Packaging: Tube/Rail Type: Class AB Features: Depop, Differential Inputs, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-PowerPad Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111077-TPA6203A1DGNG4
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MSOP Audio Amplifier 742-TPA6203A1DGNG4
1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-MSOP-PowerPAD -40 to 85 Product overview: TPA6203A1DGNG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6203A1DGNG4 can be used for catalog matching and distributor lookup.

1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-MSOP-PowerPAD -40 to 85 Product overview: TPA6203A1DGNG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6203A1DGNG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Audio Amplifiers - TPA6203A1DGNG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA6203A1DGNG4
Audio Amplifiers TPA6203A1DGNG4
Amplifier IC 1-Channel (Mono) Class AB 8-MSOP-PowerPad

Amplifier IC 1-Channel (Mono) Class AB 8-MSOP-PowerPad

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA6203A1DGNG4 1111077-TPA6203A1DGNG4 742-TPA6203A1DGNG4 TPA6203A1DGNG4
Product Name TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA6203A1DGNG4 MSOP Audio Amplifier Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Output Power 1.25 watts 1.25 watts 1.25 watts
Unlock Full Specs
to access all available technical data