25-mW DirectPath™ Stereo Headphone Amplifier with Pop Suppression with Hi-Z mode (TPA6135) 16-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111072-TPA6135A2RTE
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 25mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WQFN (3x3)
Dimension: 16-WFQFN Exposed Pad
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Audio Amplifier, 0.025W, 2 Channel(s), 1 Func, PQCC16
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-WQFN (3x3)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-WQFN (3x3)
25mW Stereo Headphone Amp, 2-Ch, 6dB Gain, 16Ω, 5.5V, QFN Product overview: TPA6135A2RTET from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25mW, 5.5V, QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 25mW, 5.5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6135A2RTET can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STER 25MW 16WQFN
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-WQFN (3x3)
Audio Amplifiers 25mW DirectPath St Headphone Amp
IC AMP CLASS AB STER 25MW 16WQFN
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA6135A2RTET | 1111072-TPA6135A2RTET | TPA6135A2RTET | 296-TPA6135A2RTETCT-ND | 742-TPA6135A2RTET | TPA6135A2RTET | TPA6135A2RTET | TPA6135A2RTET | TPA6135A2RTET |
| Product Name | TPA6135A2 25-mW DirectPath™ Stereo Headphone Amplifier with Pop Suppression with Hi-Z mode (TPA6135) | Linear - Linear - Amplifiers - Audio - TPA6135A2RTET | Audio Amplifiers | 25mW 5.5V QFN Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5 volts | 2.3 to 5.5 volts | 5.5 to 2.3 volts | ||||
| Output Power | 0.0250 watts | 0.0250 watts | 0.0250 watts | 0.0250 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||||
| Package Type | 16-WQFN (3x3) | WQFN16 | 16-WFQFN Exposed Pad | Tape and Reel | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad |