The TPA6130A2 is a stereo DirectPath™ headphone amplifier with I²C digital volume control, designed for portable applications such as mobile phones and portable media players. It is available in a 16-ball, 2.00mm × 2.00mm DSBGA package, with operating temperatures from -40°C to 85°C. The device supports 64-step audio taper volume control, differential inputs with 68dB CMRR, and deliveres up to 300mW into 16Ω loads in BTL mode. It provides an SNR of 98dB and output noise of 9μVrms (A-weighted), with a typical quiescent supply current of 4mA. The amplifier features DirectPath™ output technology that eliminates DC-blocking capacitors and supports stereo, dual mono, or single-channel BTL operation.
138-mW DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6130) 16-DSBGA -40 to 85
138-mW DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6130) 16-DSBGA -40 to 85 Product overview: TPA6130A2YZHT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6130A2YZHT can be used for catalog matching and distributor lookup.
Volume Control Circuit, 2 Channel(s), PBGA16
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-DSBGA (2.24x2.16)
Manufacturer: Texas Instruments
Win Source Part Number: 033505-TPA6130A2YZHT
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 290mW x 1 @ 16 Ohm; 138mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA (2x2)
Dimension: 16-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Audio Amplifiers 138-mW DirectPath Stereo Headphone Amp
IC AMP AB STEREO 290MW 16DSBGA
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-DSBGA (2.24x2.16)
IC AMP AB STEREO 290MW 16DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6130A2YZHT | 742-TPA6130A2YZHT | TPA6130A2YZHT | 296-TPA6130A2YZHTTR-ND | 033505-TPA6130A2YZHT | TPA6130A2YZHT | TPA6130A2YZHT | TPA6130A2YZHT | TPA6130A2YZHT |
| Product Name | TPA6130A2 138-mW DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6130) | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA6130A2YZHT | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | DSBGA,QFN | Tape and Reel | DSBGA16 | 16-UFBGA, DSBGA | 16-DSBGA (2x2) | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | ||
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |