138-mW DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6130) 16-DSBGA -40 to 85
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-DSBGA (2.24x2.16)
Volume Control Circuit, 2 Channel(s), PBGA16
138-mW DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6130) 16-DSBGA -40 to 85 Product overview: TPA6130A2YZHR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6130A2YZHR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055381-TPA6130A2YZHR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 290mW x 1 @ 16 Ohm; 138mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA (2x2)
Dimension: 16-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC AMP AB STEREO 290MW 16DSBGA
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-DSBGA (2.24x2.16)
IC AMP AB STEREO 290MW 16DSBGA
Audio Amplifiers 138-mW DirectPath Stereo Headphone Amp
IC AMP AB STEREO 290MW 16DSBGA
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA6130A2YZHR | TPA6130A2YZHR-ND | TPA6130A2YZHR | 742-TPA6130A2YZHR | 055381-TPA6130A2YZHR | TPA6130A2YZHR | TPA6130A2YZHR | TPA6130A2YZHR | TPA6130A2YZHR | TPA6130A2YZHR |
| Product Name | TPA6130A2 138-mW DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6130) | Audio Amplifiers | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6130A2YZHR | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | DSBGA,QFN | 16-UFBGA, DSBGA | DSBGA16 | Tape and Reel | 16-DSBGA (2x2) | 16-UFBGA, DSBGA | Surface Mount | 16-UFBGA, DSBGA | ||
| Features | Thermal Shutdown Protection | |||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |||||
| Output Power | 0.2900 watts | 0.2900 watts | 0.2900 watts | 0.2900 watts |