138-mW DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6130) 20-QFN -40 to 85
138-mW DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6130) 20-QFN -40 to 85 Product overview: TPA6130A2RTJTG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6130A2RTJTG4 can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-QFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1111069-TPA6130A2RTJ
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 290mW x 1 @ 16 Ohm; 138mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Dimension: 20-WFQFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Portable Devices, Multimedia, Computers & Computer Peripherals, Audio
Audio Amplifiers 138mW DirectPath St Headphone Amp
IC AMP CLASS AB STER 290MW 20QFN
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-QFN (4x4)
IC AMP CLASS AB STER 290MW 20QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6130A2RTJTG4 | 742-TPA6130A2RTJTG4 | TPA6130A2RTJTG4-ND | 1111069-TPA6130A2RTJTG4 | TPA6130A2RTJTG4 | TPA6130A2RTJTG4 | TPA6130A2RTJTG4 | TPA6130A2RTJTG4 |
| Product Name | TPA6130A2 138-mW DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6130) | QFN Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA6130A2RTJTG4 | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | DSBGA,QFN | Tape and Reel | 20-WFQFN Exposed Pad | 20-QFN (4x4) | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |