138-mW DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6130) 20-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033504-TPA6130A2RTJT
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 290mW x 1 @ 16 Ohm; 138mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Dimension: 20-WFQFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-QFN (4x4)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-QFN (4x4)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-QFN (4x4)
138-mW DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6130) 20-QFN -40 to 85 Product overview: TPA6130A2RTJT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6130A2RTJT can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STER 290MW 20QFN
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-QFN (4x4)
Audio Amplifiers 138-mW Amplifier
IC AMP CLASS AB STER 290MW 20QFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA6130A2RTJT | 033504-TPA6130A2RTJT | 296-41841-2-ND | 742-TPA6130A2RTJT | TPA6130A2RTJT | TPA6130A2RTJT | TPA6130A2RTJT | TPA6130A2RTJT |
| Product Name | TPA6130A2 138-mW DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6130) | Linear - Linear - Amplifiers - Audio - TPA6130A2RTJT | Audio Amplifiers | QFN Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | |||||||
| Package Type | DSBGA,QFN | 20-QFN (4x4) | 20-WFQFN Exposed Pad | Tape and Reel | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | ||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 0.2900 watts | 0.2900 watts | 0.2900 watts | 0.2900 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |