138-mW DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6130) 20-QFN -40 to 85
138-mW DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6130) 20-QFN -40 to 85 Product overview: TPA6130A2RTJRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6130A2RTJRG4 can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-QFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1271890-TPA6130A2RTJ
Series: DirectPath
Packaging: Reel - TR
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Output Type: Headphones, 2-Channel (Stereo)
Operating Supply Voltage: 2.5 V ~ 5.5 V
Max Output Power x Channels @ Load: 290mW x 1 @ 16 Ohm; 138mW x 2 @ 16 Ohm
Family Name: TPA6130A2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): NUJ7082BM; NJU7082BV-TE2; NJU#7082BM-TE2;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Portable Devices, Multimedia, Computers & Computer Peripherals, Audio
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-QFN (4x4)
Audio Amplifiers 138mW DirectPath St Headphone Amp
IC AMP CLASS AB STER 290MW 20QFN
IC AMP CLASS AB STER 290MW 20QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA6130A2RTJRG4 | 742-TPA6130A2RTJRG4 | TPA6130A2RTJRG4-ND | 1271890-TPA6130A2RTJRG4 | TPA6130A2RTJRG4 | TPA6130A2RTJRG4 | TPA6130A2RTJRG4 | TPA6130A2RTJRG4 |
| Product Name | TPA6130A2 138-mW DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6130) | QFN Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA6130A2RTJRG4 | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | |||||||
| Package Type | DSBGA,QFN | Tape and Reel | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | |||
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |