EVAL MODULE FOR TPA6120A2 Class AB Headphones 2-Channel (Stereo) 80mW x 2 @ 600 Ohm 10 V ~ 30 V ¦5 V ~ 15 V -40¦C ~ 85¦C Fully Populated TPA6120A2 Board
TPA6120A2 - Headphones, 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
EVALUATION BOARD, TPA6120A2 STEREO AMPLI; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No
EVAL MODULE FOR TPA6120A2
Audio IC Development Tools TPA6120A2 Eval Mod
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPA6120A2EVM | 296-18927-ND | 27AJ0314 | TPA6120A2EVM | TPA6120A2EVM |
| Product Name | EVAL MODULE FOR TPA6120A2 Class AB Headphones 2-Channel (Stereo) 80mW x 2 @ 600 Ohm 10 V ~ 30 V ¦5 V ~ 15 V -40¦C ~ 85¦C Fully Populated TPA6120A2 Board | Audio Amplifier Evaluation Boards | Evaluation Board, Tpa6120A2 Stereo Ampli; Svhc Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards | Audio IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board |