High Fidelity Stereo Headphone Amplifier 20-SO PowerPAD -40 to 85
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-HSOIC
Audio Amplifiers High Fidelity Stereo Headphone Drv
IC AMP CLSS AB STER 80MW 20SOPWR
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-HSOIC
IC AMP CLSS AB STER 80MW 20SOPWR
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6120A2DWPG4 | 296-36165-5-ND | TPA6120A2DWPG4 | TPA6120A2DWPG4 | TPA6120A2DWPG4 | TPA6120A2DWPG4 |
| Product Name | TPA6120A2 High Fidelity Stereo Headphone Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||
| Package Type | SO PowerPAD,VQFN | SOIC; "20-SOIC (0.295"", 7.50mm Width) Exposed Pad" | SOIC; 20-SOIC (0.295\", 7.50mm Width) Exposed Pad | 20-SOIC (0.295, 7.50mm Width) Exposed Pad | ||
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 15 volts | 15 to 10 volts | |||
| Output Power | 0.0800 watts | 0.0800 watts | 0.0800 watts |