High Fidelity Stereo Headphone Amplifier 20-SO PowerPAD -40 to 85
Audio Amplifier, 1.5W, 2 Channel(s), 1 Func, Bipolar, PDSO20
2-CH Stereo Audio Amp, Class-AB, 80mW, 15V, SOIC Product overview: TPA6120A2DWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mW, 15V, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 80mW, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6120A2DWP can be used for catalog matching and distributor lookup.
Audio Amp Headphone 2-CH Stereo Class-AB
Audio Amp Headphone 2-CH Stereo Class-AB
Audio Amp Headphone 2-CH Stereo Class-AB
Manufacturer: Texas Instruments
Win Source Part Number: 1271886-TPA6120A2DWP
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Differential Inputs, Short-Circuit and Thermal Protection
Output Type: Headphones, 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 20-SO PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC Exposed Pad
Alternative Parts (Cross-Reference): TPA6120A2DWPRG4; TPA6120A2DWPG4;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: TPA6120
Manufacturer Pack Quantity: 25
MSL Level: 2 (1 Year)
Supply Voltage (V): 10V ~ 30V, ±5V ~ 15V
Max Output Power x Channels at Load: 80mW x 2 at 600Ohm
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-HSOIC
Audio Amplifiers High Fidelity Stereo Headphone Drv
IC AMP CLSS AB STER 80MW 20SOPWR
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 20-HSOIC
IC AMP CLSS AB STER 80MW 20SOPWR
POWER AMP AUDIO, SMD, 6120, HSOP20; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA6120A2DWP | TPA6120A2DWP | 742-TPA6120A2DWP | 9233634 | 6606285P | 1271886-TPA6120A2DWP | 296-16920-5-ND | TPA6120A2DWP | TPA6120A2DWP | TPA6120A2DWP | TPA6120A2DWP | 27AJ0313 |
| Product Name | TPA6120A2 High Fidelity Stereo Headphone Amplifier | 80mW 15V SOIC Audio Amplifier | Audio Amplifier ICs | Audio Amplifier ICs | Linear - Linear - Amplifiers - Audio - TPA6120A2DWP | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Power Amp Audio, Smd, 6120, Hsop20; Msl Texas Instruments | |
| Standards and Certifications | RoHS | |||||||||||
| Package Type | SO PowerPAD,VQFN | SOIC; HSOIC20 | Rail/Tube | SOIC; Soic | SOIC; SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width) Exposed Pad" | 20-SOIC (0.295, 7.50mm Width) Exposed Pad | SOIC; 20-SOIC (0.295\", 7.50mm Width) Exposed Pad | ||||
| Standards | RoHS | RoHS | RoHS | |||||||||
| Life Cycle Stage | Active | Active | ||||||||||
| RoHS Compliant | RoHS | RoHS | RoHS |