150-mW Stereo Headphone Audio Amplifier with Differential Input 10-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055379-TPA6112A2DGQR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 150mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-HVSSOP
150-mW Stereo Headphone Audio Amplifier with Differential Input 10-HVSSOP -40 to 85 Product overview: TPA6112A2DGQRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6112A2DGQRG4 can be used for catalog matching and distributor lookup.
Audio Amplifiers Stereo Diff Input Stereo Headphone
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-HVSSOP
IC AMP CLSS AB STER 150MW 10MSOP
IC AMP CLSS AB STER 150MW 10MSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6112A2DGQRG4 | 055379-TPA6112A2DGQRG4 | TPA6112A2DGQRG4-ND | 742-TPA6112A2DGQRG4 | TPA6112A2DGQRG4 | TPA6112A2DGQRG4 | TPA6112A2DGQRG4 | TPA6112A2DGQRG4 |
| Product Name | TPA6112A2 150-mW Stereo Headphone Audio Amplifier with Differential Input | Linear - Linear - Amplifiers - Audio - TPA6112A2DGQRG4 | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Output Power | 0.1500 watts | 0.1500 watts | 0.1500 watts | 0.1500 watts | 0.1500 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |