Texas Instruments TPA6112A2 150-mW Stereo Headphone Audio Amplifier with Differential Input TPA6112A2DGQ

Description
150-mW Stereo Headphone Audio Amplifier with Differential Input 10-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
150-mW Stereo Headphone Audio Amplifier with Differential Input 10-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA6112A2 150-mW Stereo Headphone Audio Amplifier with Differential Input - TPA6112A2DGQ - Texas Instruments
Dallas, TX, United States
TPA6112A2 150-mW Stereo Headphone Audio Amplifier with Differential Input
TPA6112A2DGQ
TPA6112A2 150-mW Stereo Headphone Audio Amplifier with Differential Input TPA6112A2DGQ
150-mW Stereo Headphone Audio Amplifier with Differential Input 10-MSOP-PowerPAD -40 to 85

150-mW Stereo Headphone Audio Amplifier with Differential Input 10-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
Audio Amplifier
742-TPA6112A2DGQ
Audio Amplifier 742-TPA6112A2DGQ
150-mW Stereo Headphone Audio Amplifier with Differential Input 10-HVSSOP -40 to 85 Product overview: TPA6112A2DGQ from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6112A2DGQ can be used for catalog matching and distributor lookup.

150-mW Stereo Headphone Audio Amplifier with Differential Input 10-HVSSOP -40 to 85 Product overview: TPA6112A2DGQ from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6112A2DGQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPA6112A2DGQ - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.15W, 2 Channel(s), 1 Func, CMOS, PDSO10

Audio Amplifier, 0.15W, 2 Channel(s), 1 Func, CMOS, PDSO10

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TPA6112A2DGQ - 1111065-TPA6112A2DGQ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA6112A2DGQ
1111065-TPA6112A2DGQ
Linear - Linear - Amplifiers - Audio - TPA6112A2DGQ 1111065-TPA6112A2DGQ
Manufacturer: Texas Instruments Win Source Part Number: 1111065-TPA6112A2DGQ Packaging: Tube/Rail Type: Class AB Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 150mW x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-PowerPad Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111065-TPA6112A2DGQ
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 150mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - 296-34560-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-34560-5-ND
Audio Amplifiers 296-34560-5-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-HVSSOP

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-HVSSOP

Buy Now Datasheet
Linear - Amplifiers - Audio - TPA6112A2DGQ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA6112A2DGQ
Linear - Amplifiers - Audio TPA6112A2DGQ
IC AMP CLSS AB STER 150MW 10MSOP

IC AMP CLSS AB STER 150MW 10MSOP

Supplier's Site Datasheet
Audio Amplifiers - TPA6112A2DGQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA6112A2DGQ
Audio Amplifiers TPA6112A2DGQ
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-HVSSOP

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-HVSSOP

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
TPA6112A2DGQ
Audio Amplifiers TPA6112A2DGQ
Audio Amplifiers Stereo Diff Input Stereo Headphone

Audio Amplifiers Stereo Diff Input Stereo Headphone

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA6112A2DGQ
Integrated Circuits (ICs) - Linear - Amplifiers TPA6112A2DGQ
IC AMP CLSS AB STER 150MW 10MSOP

IC AMP CLSS AB STER 150MW 10MSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number TPA6112A2DGQ 742-TPA6112A2DGQ TPA6112A2DGQ 1111065-TPA6112A2DGQ 296-34560-5-ND TPA6112A2DGQ TPA6112A2DGQ TPA6112A2DGQ TPA6112A2DGQ
Product Name TPA6112A2 150-mW Stereo Headphone Audio Amplifier with Differential Input Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA6112A2DGQ Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts
Output Power 0.1500 watts 0.1500 watts 0.1500 watts 0.1500 watts 0.1500 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type MSOP-PowerPAD Rail/Tube SSOP; SOP; HVSSOP10 SOP; MSOP; 10-MSOP-PowerPad MSOP; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-PowerTFSOP, 10-MSOP (0.118, 3.00mm Width)
Unlock Full Specs
to access all available technical data