Manufacturer: Texas Instruments
Win Source Part Number: 797805-TPA6111A2EVM
Output Type: Headphones, 2-Channel (Stereo)
Operating Supply Voltage: 2.5 V ~ 5.5 V
Amplifier Type: Class AB
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: TPA6111A2
Max Output Power x Channels @ Load: 150mW x 2 @ 16 Ohm
Family Name: TPA6111A2
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: December 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 797805-TPA6111A2EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA6111A2EVM |
| Supply Voltage (VS) | 2.5 to 5.5 volts |