150-mW Stereo Headphone Audio Amplifier, Pin Compatible with LM4881 8-MSOP-PowerPAD -40 to 85
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-HVSSOP
150-mW Stereo Headphone Audio Amplifier, Pin Compatible with LM4881 8-HVSSOP -40 to 85 Product overview: TPA6110A2DGNG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6110A2DGNG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213256-TPA6110A2DGNG
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 150mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Audio Amplifier, 0.15W, 2 Channel(s), 1 Func, CMOS, PDSO8
IC AMP CLASS AB STER 150MW 8MSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-HVSSOP
Audio Amplifiers Stereo Headphone Pin Compat w/LM4881
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6110A2DGNG4 | TPA6110A2DGNG4-ND | 742-TPA6110A2DGNG4 | 213256-TPA6110A2DGNG4 | TPA6110A2DGNG4 | TPA6110A2DGNG4 | TPA6110A2DGNG4 | TPA6110A2DGNG4 |
| Product Name | TPA6110A2 150-mW Stereo Headphone Audio Amplifier, Pin Compatible with LM4881 | Audio Amplifiers | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6110A2DGNG4 | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 0.1500 watts | 0.1500 watts | 0.1500 watts | 0.1500 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | MSOP-PowerPAD | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Rail/Tube | SOP; MSOP; 8-MSOP-PowerPad | SSOP; SOP; HVSSOP8 | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad |