50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (14dB) 8-VSSOP -40 to 85
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
Audio Amplifier, 0.05W, 2 Channel(s), 1 Func, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 937217-TPA6102A2DGK
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPA6102
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TPA6102A2DGKG4, TPA6102A2DGKG4-ND
50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (14dB) 8-VSSOP -40 to 85 Product overview: TPA6102A2DGK from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6102A2DGK can be used for catalog matching and distributor lookup.
Audio Amplifiers Ultra Lo-Vltg Ster Hdphn w/Fixed Gain
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
IC AMP CLASS AB STER 50MW 8VSSOP
IC AMP CLASS AB STER 50MW 8VSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6102A2DGK | TPA6102A2DGK-ND | TPA6102A2DGK | 937217-TPA6102A2DGK | 742-TPA6102A2DGK | TPA6102A2DGK | TPA6102A2DGK | TPA6102A2DGK | TPA6102A2DGK |
| Product Name | TPA6102A2 50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (14dB) | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA6102A2DGK | Low-Power Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 1.6 to 3.6 volts | 3 volts | 1.6 to 3.6 volts | 3.6 to 1.6 volts | |||||
| Output Power | 0.0500 watts | 0.0500 watts | 0.0500 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |