50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (14dB) 8-SOIC -40 to 85
Audio Amplifier, 0.05W, 2 Channel(s), 1 Func, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 055377-TPA6102A2D
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 50mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 1.6 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Stereo Audio Amplifier, 50mW, 14dB Gain, 1.6-3.6V, 8-SOIC Product overview: TPA6102A2D from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mW, 3.6V, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 50mW, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6102A2D can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Audio Amplifiers 50mW Ultra-Low V
IC AMP CLASS AB STER 50MW 8SOIC
IC AMP CLASS AB STER 50MW 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6102A2D | TPA6102A2D | 055377-TPA6102A2D | 296-7020-5-ND | 742-TPA6102A2D | TPA6102A2D | TPA6102A2D | TPA6102A2D | TPA6102A2D |
| Product Name | TPA6102A2 50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (14dB) | Linear - Linear - Amplifiers - Audio - TPA6102A2D | Audio Amplifiers | 50mW 3.6V SOIC Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Standards | RoHS | ||||||||
| Package Type | SOIC; SOIC8 | SSOP; SOP; 8-VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |||
| Life Cycle Stage | Active | Active | |||||||
| Supply Voltage (VS) | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 3 volts | 1.6 to 3.6 volts | 3.6 to 1.6 volts |