50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (2dB) 15-BGA MICROSTAR JUNIOR -40 to 85
50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (2dB) 15-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TPA6101A2ZQYR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Low-Power, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6101A2ZQYR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033496-TPA6101A2ZQYR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 50mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 15-BGA MICROSTAR JUNIOR (2.5x2.5)
Dimension: 15-BGA MICROSTAR JUNIOR
Supply Voltage - Operating: 1.6 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 15-BGA MICROSTAR JUNIOR (2.5x2.5)
IC AMP CLASS AB STER 50MW 15BGA
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 15-BGA MICROSTAR JUNIOR (2.5x2.5)
IC AMP CLASS AB STER 50MW 15BGA
Audio Amplifiers 50mW Ultra Low-Vltg St Headphone Aud Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA6101A2ZQYR | 742-TPA6101A2ZQYR | 033496-TPA6101A2ZQYR | 296-TPA6101A2ZQYRTR-ND | TPA6101A2ZQYR | TPA6101A2ZQYR | TPA6101A2ZQYR | TPA6101A2ZQYR |
| Product Name | TPA6101A2 50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (2dB) | Low-Power BGA Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6101A2ZQYR | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 3.6 to 1.6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | 15-BGA MICROSTAR JUNIOR (2.5x2.5) | 15-VFBGA | 15-VFBGA | 15-VFBGA | |||
| Output Power | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts |