Audio Amplifier, 0.05W, 2 Channel(s), 1 Func, CMOS, PDSO8
IC AMP AUDIO PWR .05W STER 8SOIC
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA6101A2DG4 | TPA6101A2DG4 | TPA6101A2DG4 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Standards | RoHS | ||
| Package Type | SOP; SOP8 | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Obsolete | Active | |
| Supply Voltage (VS) | 3.6 to 1.6 volts | 1.6 to 3.6 volts |