Texas Instruments TPA6101A2 50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (2dB) TPA6101A2D

Description
50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (2dB) 8-SOIC -40 to 85
Request a Quote Datasheet
Description
50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (2dB) 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA6101A2 50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (2dB) - TPA6101A2D - Texas Instruments
Dallas, TX, United States
TPA6101A2 50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (2dB)
TPA6101A2D
TPA6101A2 50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (2dB) TPA6101A2D
50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (2dB) 8-SOIC -40 to 85

50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (2dB) 8-SOIC -40 to 85

Buy Now Datasheet
 - TPA6101A2D - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.05W, 2 Channel(s), 1 Func, CMOS, PDSO8

Audio Amplifier, 0.05W, 2 Channel(s), 1 Func, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers - 1321735-TPA6101A2D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
1321735-TPA6101A2D
Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers 1321735-TPA6101A2D
Manufacturer: Texas Instruments Win Source Part Number: 1321735-TPA6101A2D Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Audio Amplifiers Packaging: Tube Type: Class AB Features: Depop, Short-Circuit and Thermal Protection, Shutdown Standard Package: 75 Mounting: Surface Mount Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 50mW x 2 @ 16Ohm Voltage - Supply: 1.6V ~ 3.6V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -TPA6101A2DG4-NDR,-T PA6101A2DG4,296-7018 -5-NDR,TEXTISTPA6101 A2D,2156-TPA6101A2D, 296-7018-5,-TPA6101A 2D-NDR,-296-7018-5,- 296-7018-5-ND,TPA610 1A2DG4,TPA6101A2DG4- ND,-296-7018-5-NDR Base Product Number: TPA6101 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321735-TPA6101A2D
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Packaging: Tube
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Standard Package: 75
Mounting: Surface Mount
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 50mW x 2 @ 16Ohm
Voltage - Supply: 1.6V ~ 3.6V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -TPA6101A2DG4-NDR,-TPA6101A2DG4,296-7018-5-NDR,TEXTISTPA6101A2D,2156-TPA6101A2D,296-7018-5,-TPA6101A2D-NDR,-296-7018-5,-296-7018-5-ND,TPA6101A2DG4,TPA6101A2DG4-ND,-296-7018-5-NDR
Base Product Number: TPA6101
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
50mW 3.6V SOIC Audio Amplifier
742-TPA6101A2D
50mW 3.6V SOIC Audio Amplifier 742-TPA6101A2D
2-Ch 50mW Stereo Audio Amp, 1.6-3.6V, 2dB Gain, 8-SOIC Product overview: TPA6101A2D from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mW, 3.6V, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 50mW, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6101A2D can be used for catalog matching and distributor lookup.

2-Ch 50mW Stereo Audio Amp, 1.6-3.6V, 2dB Gain, 8-SOIC Product overview: TPA6101A2D from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mW, 3.6V, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 50mW, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6101A2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-7018-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-7018-5-ND
Audio Amplifiers 296-7018-5-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA6101A2D
Integrated Circuits (ICs) - Linear - Amplifiers TPA6101A2D
IC AMP CLASS AB STER 50MW 8SOIC

IC AMP CLASS AB STER 50MW 8SOIC

Supplier's Site
Audio Amplifiers - TPA6101A2D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA6101A2D
Audio Amplifiers TPA6101A2D
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
TPA6101A2D
Audio Amplifiers TPA6101A2D
Audio Amplifiers 50mW Ultra-Low V

Audio Amplifiers 50mW Ultra-Low V

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number TPA6101A2D TPA6101A2D 1321735-TPA6101A2D 742-TPA6101A2D 296-7018-5-ND TPA6101A2D TPA6101A2D TPA6101A2D
Product Name TPA6101A2 50-mW Ultra Low-Voltage, Stereo Headphone Audio Amplifier with Fixed Gain (2dB) Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers 50mW 3.6V SOIC Audio Amplifier Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS RoHS
Standards RoHS
Package Type SOIC; SOIC8 SOIC; 8-SOIC (0.154", 3.90mm Width) Rail/Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active Active
Supply Voltage (VS) 1.6 to 3.6 volts 3 volts 1.6 to 3.6 volts 3.6 to 1.6 volts 1.6 to 3.6 volts
Unlock Full Specs
to access all available technical data