The TPA6100A2DRG4 is a stereo audio power amplifier in an 8-pin SOIC package, designed to deliver 50 mW of continuous RMS power per channel into 16 Ω loads from a 1.6-V to 3.6-V supply. It features low quiescent current of 0.75 mA and shutdown current of 50 nA, internal midrail generation, and thermal and short-circuit protection. The device operates over a free-air temperature range of -40°C to 85°C and supports THD+N below 0.2% across the audio band. The package is surface-mount and compatible with standard reflow processes, with a moisture sensitivity level of 1 and a lead finish of NIPDAU.
50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier 8-SOIC -40 to 85
50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier 8-SOIC -40 to 85
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA6100A2DRG4 | 815-TPA6100A2DRG4 |
| Product Name | TPA6100A2 50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier | 50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier 8-SOIC -40 to 85 |
| RoHS Compliant | RoHS | RoHS |
| Supply Voltage (VS) | 1.6 to 3.6 volts | 3 volts |
| Output Power | 0.0500 watts | 0.0500 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC,VSSOP | SOIC; SOIC |