50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier 8-VSSOP -40 to 85
50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier 8-VSSOP -40 to 85 Product overview: TPA6100A2DGKRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6100A2DGKRG4 can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1111061-TPA6100A2DGK
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 50mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 1.6 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
IC AMP CLASS AB STER 50MW 8VSSOP
Audio Amplifiers Ultra Low Voltage Stereo Headphone
IC AMP CLASS AB STER 50MW 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA6100A2DGKRG4 | 742-TPA6100A2DGKRG4 | TPA6100A2DGKRG4-ND | 1111061-TPA6100A2DGKRG4 | TPA6100A2DGKRG4 | TPA6100A2DGKRG4 | TPA6100A2DGKRG4 | TPA6100A2DGKRG4 |
| Product Name | TPA6100A2 50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier | Low-Power Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA6100A2DGKRG4 | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.6 to 3.6 volts | 3 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 3.6 to 1.6 volts | ||
| Output Power | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |