Texas Instruments TPA6100A2 50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier TPA6100A2DGKG4

Description
50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA6100A2 50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier - TPA6100A2DGKG4 - Texas Instruments
Dallas, TX, United States
TPA6100A2 50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier
TPA6100A2DGKG4
TPA6100A2 50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier TPA6100A2DGKG4
50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier 8-VSSOP -40 to 85

50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier 8-VSSOP -40 to 85

Buy Now Datasheet
 - TPA6100A2DGKG4 - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.05W, 2 Channel(s), 1 Func, CMOS, PDSO8

Audio Amplifier, 0.05W, 2 Channel(s), 1 Func, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Low-Power Audio Amplifier
742-TPA6100A2DGKG4
Low-Power Audio Amplifier 742-TPA6100A2DGKG4
50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier 8-VSSOP -40 to 85 Product overview: TPA6100A2DGKG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6100A2DGKG4 can be used for catalog matching and distributor lookup.

50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier 8-VSSOP -40 to 85 Product overview: TPA6100A2DGKG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6100A2DGKG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - TPA6100A2DGKG4-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
TPA6100A2DGKG4-ND
Audio Amplifiers TPA6100A2DGKG4-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA6100A2DGKG4
Integrated Circuits (ICs) - Linear - Amplifiers TPA6100A2DGKG4
IC AMP CLASS AB STER 50MW 8VSSOP

IC AMP CLASS AB STER 50MW 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
TPA6100A2DGKG4
Audio Amplifiers TPA6100A2DGKG4
Audio Amplifiers Ultra Low Voltage Stereo Headphone

Audio Amplifiers Ultra Low Voltage Stereo Headphone

Buy Now Datasheet
Audio Amplifiers - TPA6100A2DGKG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA6100A2DGKG4
Audio Amplifiers TPA6100A2DGKG4
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips
Product Number TPA6100A2DGKG4 TPA6100A2DGKG4 742-TPA6100A2DGKG4 TPA6100A2DGKG4-ND TPA6100A2DGKG4 TPA6100A2DGKG4 TPA6100A2DGKG4
Product Name TPA6100A2 50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier Low-Power Audio Amplifier Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 1.6 to 3.6 volts 3 volts 1.6 to 3.6 volts 3.6 to 1.6 volts 1.6 to 3.6 volts
Output Power 0.0500 watts 0.0500 watts 0.0500 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC,VSSOP SSOP; SOP; VSSOP8 Rail/Tube MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data