Texas Instruments TPA6100A2 50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier TPA6100A2DGK

Description
50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier 8-VSSOP -40 to 85
Request a Quote
Description
50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPA6100A2DGK is a stereo audio power amplifier from Texas Instruments designed for low-voltage applications. It delivers 50 mW of continuous RMS power per channel into 16-ohm loads, making it suitable for driving headphones. The device operates within a supply voltage range of 1.6 V to 3.6 V and features a low supply current of 0.75 mA and a shutdown current of just 50 nA, optimizing it for battery-powered devices. The amplifier includes pop reduction circuitry and internal midrail generation, which enhances audio performance. It is packaged in an 8-pin MSOP or SOIC format and is pin-compatible with other amplifiers in the series, such as the LM4881 and TPA102. The TPA6100A2DGK also incorporates thermal and short-circuit protection, ensuring reliability in various applications. Total harmonic distortion plus noise (THD+N) is low, at 0.04% for 45 mW output at 1 kHz, and less than 0.2% across the audio band. This amplifier is ideal for engineers looking for a compact, efficient solution for audio amplification in portable devices.

Datasheet Summary
Powered by GS/AI

The TPA6100A2DGK is a stereo audio power amplifier from Texas Instruments designed for low-voltage applications. It delivers 50 mW of continuous RMS power per channel into 16-ohm loads, making it suitable for driving headphones. The device operates within a supply voltage range of 1.6 V to 3.6 V and features a low supply current of 0.75 mA and a shutdown current of just 50 nA, optimizing it for battery-powered devices. The amplifier includes pop reduction circuitry and internal midrail generation, which enhances audio performance. It is packaged in an 8-pin MSOP or SOIC format and is pin-compatible with other amplifiers in the series, such as the LM4881 and TPA102. The TPA6100A2DGK also incorporates thermal and short-circuit protection, ensuring reliability in various applications. Total harmonic distortion plus noise (THD+N) is low, at 0.04% for 45 mW output at 1 kHz, and less than 0.2% across the audio band. This amplifier is ideal for engineers looking for a compact, efficient solution for audio amplification in portable devices.

Suppliers

Company
Product
Description
Supplier Links
TPA6100A2 50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier - TPA6100A2DGK - Texas Instruments
Dallas, TX, United States
TPA6100A2 50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier
TPA6100A2DGK
TPA6100A2 50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier TPA6100A2DGK
50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier 8-VSSOP -40 to 85

50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier 8-VSSOP -40 to 85

Buy Now Datasheet
 - TPA6100A2DGK - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.05W, 2 Channel(s), 1 Func, CMOS, PDSO8

Audio Amplifier, 0.05W, 2 Channel(s), 1 Func, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Low-Power Audio Amplifier
742-TPA6100A2DGK
Low-Power Audio Amplifier 742-TPA6100A2DGK
50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier 8-VSSOP -40 to 85 Product overview: TPA6100A2DGK from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6100A2DGK can be used for catalog matching and distributor lookup.

50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier 8-VSSOP -40 to 85 Product overview: TPA6100A2DGK from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6100A2DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TPA6100A2DGK - 055376-TPA6100A2DGK - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA6100A2DGK
055376-TPA6100A2DGK
Linear - Linear - Amplifiers - Audio - TPA6100A2DGK 055376-TPA6100A2DGK
Manufacturer: Texas Instruments Win Source Part Number: 055376-TPA6100A2DGK Packaging: Reel - TR Type: Class AB Features: Depop, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 50mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 1.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055376-TPA6100A2DGK
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 50mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 1.6 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifiers - 296-34559-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-34559-5-ND
Audio Amplifiers 296-34559-5-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TPA6100A2DGK
Audio Amplifiers TPA6100A2DGK
Audio Amplifiers Ultra Low Voltage Stereo Headphone

Audio Amplifiers Ultra Low Voltage Stereo Headphone

Buy Now Datasheet
Audio Amplifiers - TPA6100A2DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA6100A2DGK
Audio Amplifiers TPA6100A2DGK
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Buy Now
Linear - Amplifiers - Audio - TPA6100A2DGK - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA6100A2DGK
Linear - Amplifiers - Audio TPA6100A2DGK
IC AMP CLASS AB STER 50MW 8VSSOP

IC AMP CLASS AB STER 50MW 8VSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA6100A2DGK
Integrated Circuits (ICs) - Linear - Amplifiers TPA6100A2DGK
IC AMP CLASS AB STER 50MW 8VSSOP

IC AMP CLASS AB STER 50MW 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number TPA6100A2DGK TPA6100A2DGK 742-TPA6100A2DGK 055376-TPA6100A2DGK 296-34559-5-ND TPA6100A2DGK TPA6100A2DGK TPA6100A2DGK TPA6100A2DGK
Product Name TPA6100A2 50-mW Ultra Low-Voltage Stereo Headphone Audio Amplifier Low-Power Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA6100A2DGK Audio Amplifiers Audio Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 1.6 to 3.6 volts 3 volts 1.6 to 3.6 volts 1.6 to 3.6 volts 1.6 to 3.6 volts 3.6 to 1.6 volts
Output Power 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC,VSSOP SSOP; SOP; VSSOP8 Rail/Tube SSOP; SOP; 8-VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Unlock Full Specs
to access all available technical data