Manufacturer: Texas Instruments
Win Source Part Number: 033491-TPA6041A4RHBR
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.6W x 2 @ 4 Ohm; 200mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 32-VQFN (5x5)
2.6W Stereo Class-AB Audio Amp, 5V, 21.6dB Gain, 32-VQFN Product overview: TPA6041A4RHBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6W, 5V, VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.6W, 5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6041A4RHBR can be used for catalog matching and distributor lookup.
Audio Amplifier, 2.6W, 2 Channel(s), 1 Func, PQCC32
IC AMP CLASS AB STER 2.6W 32VQFN
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 32-VQFN (5x5)
Audio Amplifiers 2W St Aud Pwr Amp
IC AMP CLASS AB STER 2.6W 32VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 033491-TPA6041A4RHBR | 296-22938-2-ND | 742-TPA6041A4RHBR | TPA6041A4RHBR | TPA6041A4RHBR | TPA6041A4RHBR | TPA6041A4RHBR | TPA6041A4RHBR |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA6041A4RHBR | Audio Amplifiers | 2.6W 5V VQFN Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |||
| Output Power | 2.6 watts | 2.6 watts | 2.6 watts | 2.6 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB | |||||
| Package Type | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | Tape and Reel | VQFN32 | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |