Manufacturer: Texas Instruments
Win Source Part Number: 1271875-TPA6030A4PWP
Packaging: Tube
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Differential Inputs, Input Multiplexer, Shutdown, Volume Control
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: 2-Channel (Stereo) with Stereo Headphones
Operating Supply Voltage: 7 V ~ 15 V
Max Output Power x Channels @ Load: 5W x 2 @ 16 Ohm
Family Name: TPA6030A4
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-HTSSOP
Alternative Parts (Cross-Reference): TPA6030A4PWPR; TPA6030A4PWPG4; MAX9750BEUI+;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
2-Ch 3W Class-AB Audio Amp, 7-15V Dual Supply, HTSSOP Product overview: TPA6030A4PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3W, 15V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 3W, 15V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6030A4PWP can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
Volume Control Circuit, 2 Channel(s), CMOS, PDSO28
IC AMP CLASS AB STER 5W 28HTSSOP
Audio Amplifiers Wide Supply Voltage Low Power Class-AB
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
IC AMP CLASS AB STER 5W 28HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1271875-TPA6030A4PWP | 742-TPA6030A4PWP | 296-13866-5-ND | TPA6030A4PWP | TPA6030A4PWP | TPA6030A4PWP | TPA6030A4PWP | TPA6030A4PWP |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA6030A4PWP | Dual 3W 15V HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 7 to 15 volts | 7 to 15 volts | 7 to 15 volts | 7 to 15 volts | 15 to 7 volts | |||
| Output Power | 5 watts | 5 watts | 5 watts | 5 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB | |||||
| RoHS Compliant | RoHS | RoHS |