Manufacturer: Texas Instruments
Win Source Part Number: 797804-TPA6021A4EVM
Output Type: 2-Channel (Stereo) with Stereo Headphones
Operating Supply Voltage: 4 V ~ 5.5 V
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: TPA6021A4
Max Output Power x Channels @ Load: 2W x 2 @ 4 Ohm
Family Name: TPA6021A4
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 797804-TPA6021A4EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA6021A4EVM |
| Supply Voltage (VS) | 4 to 5.5 volts |