Stereo, Fully Differential Class-AB Audio Amplifier 20-VQFN -40 to 85
Stereo, Fully Differential Class-AB Audio Amplifier 20-VQFN -40 to 85 Product overview: TPA6020A2RGWT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6020A2RGWT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033487-TPA6020A2RGWT
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.8W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (5x5)
Dimension: 20-VQFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class AB 20-VQFN (5x5)
Amplifier IC 2-Channel (Stereo) Class AB 20-VQFN (5x5)
IC AMP CLASS AB STER 2.8W 20VQFN
IC AMP CLASS AB STER 2.8W 20VQFN
Audio Amplifiers Stereo Fully Diff Class-AB
Amplifier IC 2-Channel (Stereo) Class AB 20-VQFN (5x5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA6020A2RGWT | 742-TPA6020A2RGWT | 033487-TPA6020A2RGWT | 296-32459-2-ND | TPA6020A2RGWT | TPA6020A2RGWT | TPA6020A2RGWT | TPA6020A2RGWT |
| Product Name | TPA6020A2 Stereo, Fully Differential Class-AB Audio Amplifier | VQFN Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6020A2RGWT | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | 20-VQFN (5x5) | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | |||
| Output Power | 2.8 watts | 2.8 watts | 2.8 watts | 2.8 watts |