Manufacturer: Texas Instruments
Win Source Part Number: 797803-TPA6020A2EVM
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 2.5 V ~ 5.5 V
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: TPA6020A2
Max Output Power x Channels @ Load: 2.8W x 2 @ 3 Ohm
Family Name: TPA6020A2
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 797803-TPA6020A2EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA6020A2EVM |
| Supply Voltage (VS) | 2.5 to 5.5 volts |