The TPA6017A2PWPR is a stereo audio power amplifier designed for portable audio applications such as notebook computers and PDAs. It is housed in a 20-pin TSSOP package and can deliver 2 W of continuous RMS power per channel into a 3-,Ѷ load when powered by a 5-V supply. The amplifier features internal gain control, which eliminates the need for external gain-setting resistors, thus simplifying the design and saving board space. Gain settings of 6 dB, 10 dB, 15.6 dB, and 21.6 dB are available through two terminals (GAIN0 and GAIN1). The device operates with a low supply current of approximately 6 mA and includes depop circuitry to minimize audible pops during power-up and shutdown. It operates within a temperature range of -40°C to 85°C, making it suitable for various environmental conditions.
Stereo, Cost Effective, Class-AB Audio Amplifier 20-HTSSOP -40 to 85
2W Stereo Class-AB Audio Amp, 5V, 2Ch, HTSSOP Product overview: TPA6017A2PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2W, 5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2W, 5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6017A2PWPR can be used for catalog matching and distributor lookup.
Audio Amplifier, 2W, 2 Channel(s), 1 Func, CMOS, PDSO20
Amplifier IC 2-Channel (Stereo) Class AB 20-HTSSOP
Amplifier IC 2-Channel (Stereo) Class AB 20-HTSSOP
Amplifier IC 2-Channel (Stereo) Class AB 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033486-TPA6017A2PWPR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2W x 2 @ 3 Ohm
Family Name: TPA6017A2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): BD7836EFV; BD7836EFV-E2; MAX9719AEUE+; MAX9719CEUE+;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class AB 20-HTSSOP
IC AMP CLASS AB STER 2W 20HTSSOP
IC AMP CLASS AB STER 2W 20HTSSOP
Audio Amplifiers Stereo Cost Eff Class-AB
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA6017A2PWPR | 742-TPA6017A2PWPR | TPA6017A2PWPR | 296-12506-6-ND | 033486-TPA6017A2PWPR | TPA6017A2PWPR | TPA6017A2PWPR | TPA6017A2PWPR | TPA6017A2PWPR |
| Product Name | TPA6017A2 Stereo, Cost Effective, Class-AB Audio Amplifier | Dual 2W 5V HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA6017A2PWPR | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | HTSSOP | Tape and Reel | SSOP; SOP; TSSOP; HTSSOP20 | "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 20-HTSSOP | SSOP; SOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | 20-PowerTSSOP (0.173, 4.40mm Width) |