Stereo, Cost Effective, Class-AB Audio Amplifier 20-HTSSOP -40 to 85
Audio Amplifier, 2W, 2 Channel(s), 1 Func, CMOS, PDSO20
Amplifier IC 2-Channel (Stereo) Class AB 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 083808-TPA6017A2PWP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
2W Stereo Class-AB Audio Amp, 4.5-5.5V, 2Ch, HTSSOP Product overview: TPA6017A2PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2W, 5.5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2W, 5.5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6017A2PWP can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STER 2W 20HTSSOP
Audio Amplifiers Stereo Cost Eff Class-AB
IC AMP CLASS AB STER 2W 20HTSSOP
Amplifier IC 2-Channel (Stereo) Class AB 20-HTSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA6017A2PWP | TPA6017A2PWP | 296-34557-5-ND | 083808-TPA6017A2PWP | 742-TPA6017A2PWP | TPA6017A2PWP | TPA6017A2PWP | TPA6017A2PWP | TPA6017A2PWP |
| Product Name | TPA6017A2 Stereo, Cost Effective, Class-AB Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA6017A2PWP | Dual 2W 5.5V HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; HTSSOP20 | "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 20-HTSSOP | Rail/Tube | 20-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) |