Manufacturer: Texas Instruments
Win Source Part Number: 937214-TPA6017A2EVM
Features: TPA6017A2 series 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
Package: Bulk
Family Name: TPA6017
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH info available upon request
HTSUS: 8473.30.1180
Other Part Number: -296-20586, 296-20586-ND, -TPA6017A2EVM-NDR, 296-20586, -TPA6017A2EVM-ND, -296-20586-ND, 296-TPA6017A2EVM, 296-20586-NDR, TPA6017A2EVM-ND
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 937214-TPA6017A2EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA6017A2EVM |
| Operation Class | Class A; Class AB |