Manufacturer: Texas Instruments
Win Source Part Number: 1271867-TPA6013A4PWP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Audio Amp Headphone/Speaker 2-CH Stereo 0.235W Class-AB 24-Pin HTSSOP EP Tube Product overview: TPA6013A4PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.235W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.235W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6013A4PWP can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Tone Control Circuit, 2 Channel(s), CMOS, PDSO24
IC AMP AB STEREO 3.2W 24HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Audio Amplifiers 3W Stereo Audio Pwr Amp
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1271867-TPA6013A4PWP | 742-TPA6013A4PWP | 296-34556-5-ND | TPA6013A4PWP | TPA6013A4PWP | TPA6013A4PWP | TPA6013A4PWP |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA6013A4PWP | 0.235W HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | HTSSOP EP | "24-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; HTSSOP24 | 24-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Number of Pins | 24 | ||||||
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 4 to 5.5 volts | 5.5 to 4 volts | 4 to 5.5 volts |