Tone Control Circuit, 2 Channel(s), CMOS, PDSO24
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Audio Amp Headphone/Speaker 2-CH Stereo 0.235W Class-AB 24-Pin HTSSOP EP T/R Product overview: TPA6012A4PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.235W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.235W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6012A4PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033485-TPA6012A4PWPR
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, Fade, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 3.2W x 2 @ 3 Ohm; 235mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC AMP AB STEREO 3.2W 24HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
IC AMP AB STEREO 3.2W 24HTSSOP
Audio Amplifiers 2W Stereo Audio Power Amp
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6012A4PWPR | 296-25462-2-ND | 742-TPA6012A4PWPR | 033485-TPA6012A4PWPR | TPA6012A4PWPR | TPA6012A4PWPR | TPA6012A4PWPR | TPA6012A4PWPR |
| Product Name | Audio Amplifiers | 0.235W HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6012A4PWPR | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Standards | RoHS | |||||||
| Package Type | SSOP; SOP; TSSOP; HTSSOP24 | "24-PowerTSSOP (0.173"", 4.40mm Width)" | HTSSOP EP | SSOP; SOP; TSSOP; 24-HTSSOP | 24-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Life Cycle Stage | Active | Last Shipments | ||||||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 to 4 volts | 4 to 5.5 volts |