Texas Instruments Evaluation Boards - Audio Amplifiers - TPA6012A4PWPEVM TPA6012A4PWPEVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 797802-TPA6012A4PWPE VM Output Type: 2-Channel (Stereo) with Stereo Headphones Operating Supply Voltage: 4 V ~ 5.5 V Amplifier Type: Class AB Supplied Contents: Board(s) Utilized IC / Part: TPA6012A4 Max Output Power x Channels @ Load: 3.2W x 2 @ 3 Ohm; 235mW x 2 @ 16 Ohm Family Name: TPA6012A4 Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Introduction Date: October 20, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797802-TPA6012A4PWPE VM Output Type: 2-Channel (Stereo) with Stereo Headphones Operating Supply Voltage: 4 V ~ 5.5 V Amplifier Type: Class AB Supplied Contents: Board(s) Utilized IC / Part: TPA6012A4 Max Output Power x Channels @ Load: 3.2W x 2 @ 3 Ohm; 235mW x 2 @ 16 Ohm Family Name: TPA6012A4 Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Introduction Date: October 20, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Audio Amplifiers - TPA6012A4PWPEVM - 797802-TPA6012A4PWPEVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Audio Amplifiers - TPA6012A4PWPEVM
797802-TPA6012A4PWPEVM
Evaluation Boards - Audio Amplifiers - TPA6012A4PWPEVM 797802-TPA6012A4PWPEVM
Manufacturer: Texas Instruments Win Source Part Number: 797802-TPA6012A4PWPE VM Output Type: 2-Channel (Stereo) with Stereo Headphones Operating Supply Voltage: 4 V ~ 5.5 V Amplifier Type: Class AB Supplied Contents: Board(s) Utilized IC / Part: TPA6012A4 Max Output Power x Channels @ Load: 3.2W x 2 @ 3 Ohm; 235mW x 2 @ 16 Ohm Family Name: TPA6012A4 Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Introduction Date: October 20, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797802-TPA6012A4PWPEVM
Output Type: 2-Channel (Stereo) with Stereo Headphones
Operating Supply Voltage: 4 V ~ 5.5 V
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: TPA6012A4
Max Output Power x Channels @ Load: 3.2W x 2 @ 3 Ohm; 235mW x 2 @ 16 Ohm
Family Name: TPA6012A4
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 20, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Amplifier Chips
Product Number 797802-TPA6012A4PWPEVM
Product Name Evaluation Boards - Audio Amplifiers - TPA6012A4PWPEVM
Supply Voltage (VS) 4 to 5.5 volts
Unlock Full Specs
to access all available technical data