Manufacturer: Texas Instruments
Win Source Part Number: 1321772-TPA6012A4PWP
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Type: Class AB
Features: Differential Inputs, Fade, Mute, Shutdown, Thermal Protection, Volume Control
Standard Package: 60
Mounting: Surface Mount
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 3.2W x 2 @ 3Ohm; 235mW x 2 @ 16Ohm
Voltage - Supply: 4V ~ 5.5V
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TPA6012A4PWP-ND,2156
Base Product Number: TPA6012
RoHS Status: ROHS3 Compliant
Tone Control Circuit, 2 Channel(s), CMOS, PDSO24
Audio Amp Headphone/Speaker 2-CH Stereo 0.235W Class-AB 24-Pin HTSSOP EP Tube Product overview: TPA6012A4PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.235W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.235W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6012A4PWP can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Audio Amplifiers 2W Stereo Audio Power Amp
IC AMP AB STEREO 3.2W 24HTSSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1321772-TPA6012A4PWP | TPA6012A4PWP | 742-TPA6012A4PWP | 296-34555-5-ND | TPA6012A4PWP | TPA6012A4PWP | TPA6012A4PWP |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | 0.235W HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 to 4 volts | |||
| Output Power | 3.2 watts | 3.2 watts | 3.2 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB |