3-W, stereo Class-AB audio amplifier with DC volume control & stereo headphone driver 24-HTSSOP -40 to 85 Product overview: TPA6011A4PWPG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6011A4PWPG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1111057-TPA6011A4PWP
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 3W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
IC AMP CLASS AB STER 3W 24HTSSOP
IC AMP CLASS AB STER 3W 24HTSSOP
Audio Amplifiers Stereo Class-AB w/Ster Hdphn Drive
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 742-TPA6011A4PWPG4 | 1111057-TPA6011A4PWPG4 | TPA6011A4PWPG4-ND | TPA6011A4PWPG4 | TPA6011A4PWPG4 | TPA6011A4PWPG4 | TPA6011A4PWPG4 |
| Product Name | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6011A4PWPG4 | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 to 4 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Rail/Tube | SSOP; SOP; TSSOP; 24-HTSSOP | "24-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | 24-PowerTSSOP (0.173, 4.40mm Width) |