Volume Control Circuit, 2 Channel(s), CMOS, PDSO28
Manufacturer: Texas Instruments
Win Source Part Number: 055369-TPA6010A4PWP
Packaging: Reel - TR
Type: Class AB
Features: Bass Boost, Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.7W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
IC AMP AB STEREO 2.7W 28HTSSOP
Audio Amplifiers Stereo Class-AB
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA6010A4PWP | 055369-TPA6010A4PWP | TPA6010A4PWP-ND | TPA6010A4PWP | TPA6010A4PWP | TPA6010A4PWP |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA6010A4PWP | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| Standards | RoHS | |||||
| Package Type | SSOP; SOP; TSSOP; HTSSOP28 | SSOP; SOP; TSSOP; 28-HTSSOP | "28-PowerTSSOP (0.173"", 4.40mm Width)" | 28-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | Active | Active | ||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | ||
| Output Power | 2.7 watts | 2.7 watts | 2.7 watts |