Manufacturer: Texas Instruments
Win Source Part Number: 797800-TPA5052RSAT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VQFN Exposed Pad
Specifications: Delay
Applications: Signal Mixing
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Audio Signal Processor
Interface: I²S
Number of Channels: 1
Family Name: TPA5052
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): TPA5052RSAR;
Introduction Date: August 17, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Audio Audio Signal Processor 1 Channel 16-QFN (4x4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 797800-TPA5052RSAT | TPA5052RSAT |
| Product Name | Audio Special Purpose - TPA5052RSAT | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |