Manufacturer: Texas Instruments
Win Source Part Number: 033483-TPA5052RSAR
Packaging: Reel - TR
Specifications: Delay
Applications: Signal Mixing
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Audio Audio Signal Processor 1 Channel 16-QFN (4x4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 033483-TPA5052RSAR | TPA5052RSAR |
| Product Name | Audio Special Purpose - TPA5052RSAR | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |