Manufacturer: Texas Instruments
Win Source Part Number: 1271866-TPA5051RSAR
Packaging: Reel
Specifications: Delay
Applications: Signal Mixing
Function: Audio Signal Processor
Interface: I2C
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: TPA5051
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
Audio Audio Signal Processor 2 Channel 16-QFN (4x4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1271866-TPA5051RSAR | TPA5051RSAR |
| Product Name | Audio Special Purpose - TPA5051RSAR | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |